IEC 62054-11

Electricity metering (a.c.) Tariff and load control Part 11: Particular requirements for electronic ripple control receivers

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2004
Status: inactive
Page Count: 30
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62054 specifies particular requirements for the type test of newly manufactured indoor electronic ripple control receivers for the reception and interpretation of pulses of a single audio frequency superimposed on the voltage of the electricity distribution network and for the execution of the corresponding switching operations. In this system the mains frequency is generally used to synchronize the transmitter and receivers. Neither the control frequency nor the encoding are standardized in this standard.

This standard gives no requirements for constructional details internal to the receiver.

In the case where ripple control functionality is integrated in multifunction electricity metering equipment, the relevant parts of this standard apply.

This standard does not cover the acceptance tests and the conformity tests. Nevertheless, an example of what could be an acceptance test is given in Annex D.

The dependability aspect is covered by the documents of the IEC 62059 series.

When using this standard in conjunction with IEC 62052-21, the requirements of this standard take precedence over those of IEC 62052-21 with regard to any item already covered in it.

Document History

March 1, 2018
ELECTRICITY METERING (A.C.) – TARIFF AND LOAD CONTROL – Part 11: Particular requirements for electronic ripple control receivers
A description is not available for this item.
November 1, 2016
AMENDMENT 1 Electricity metering (a.c.) - Tariff and load control - Part 11: Particular requirements for electronic ripple control receivers
A description is not available for this item.
November 1, 2016
Electricity metering (a.c.) - Tariff and load control - Part 11: Particular requirements for electronic ripple control receivers
This part of IEC 62054 specifies particular requirements for the type test of newly manufactured indoor electronic ripple control receivers for the reception and interpretation of pulses of a single...
IEC 62054-11
May 1, 2004
Electricity metering (a.c.) Tariff and load control Part 11: Particular requirements for electronic ripple control receivers
This part of IEC 62054 specifies particular requirements for the type test of newly manufactured indoor electronic ripple control receivers for the reception and interpretation of pulses of a single...

References

Advertisement