FORD WSZ-M2G383-A3

TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, HIGH-EXPANDING, HIGH TEMPERATURE CURING

inactive
Buy Now
Organization: FORD
Publication Date: 15 January 1995
Status: inactive
Page Count: 8
scope:

1. SCOPE

WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15 % expanding, structural weldable tape adhesive. WSB-M2G383-A2: The material defined by this specification is an epoxy resin base, high temperature heat curing, 30 -75 expanding, structural weldable tape adhesive. WSZ-M2G383-A3: The material defined by this specification is an epoxy resin base, high temperature heat curing, 100 % expanding, structural tape adhesive/reinforcing compound supplied with release backing paper.

Document History

February 20, 2004
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, HIGH-EXPANDING, HIGH TEMPERATURE CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15% expanding, structural weldable tape adhesive.
March 28, 2003
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, HIGH-EXPANDING, HIGH TEMPERATURE CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15 % expanding, structural weldable tape adhesive. WSB-M2G383-A2: The...
FORD WSZ-M2G383-A3
January 15, 1995
TAPE ADHESIVE, EPOXY BASED, STRUCTURAL, HIGH-EXPANDING, HIGH TEMPERATURE CURING
1. SCOPE WSB-M2G383-A1: The material defined by this specification is an epoxy resin base, high temperature heat curing, 0 -15 % expanding, structural weldable tape adhesive. WSB-M2G383-A2: The...

References

Advertisement