GSA - A-A-2670A

STAPLE, TACKER

inactive
Organization: GSA
Publication Date: 20 March 1995
Status: inactive
Page Count: 5
scope:

This commercial item description covers tacker staples of the preformed type, cemented together in strip form for use in manually-operated compression type tackers conforming with Federal Specification GGG-T-20.

Tacker staples shall be of the following types and sizes.

Type I - Medium duty. Size 3 - Leg length 3/16 inch (0.47 cm) Size 4 - Leg length ¼inch (0.64 cm) Size 5 - Leg length 5/16 inch (0.79 cm) Type II - Heavy duty. Size 4 - Leg length ¼inch (0.64 cm) Size 5 - Leg length 5/16 inch (0.79 cm) Size 6 - Leg length ⅜inch (0.95 cm) Size 7 - Leg length ½inch (1.27 cm)

Beneficial comments, recommendations, additions, deletions, clarifications, etc., and any other data which may improve this document should be sent to: General Services Administration, Engineering Group (7FXEE), 819 Taylor Street, Fort Worth, TX 76102.

Document History

August 12, 1999
STAPLE, TACKER
A description is not available for this item.
A-A-2670A
March 20, 1995
STAPLE, TACKER
This commercial item description covers tacker staples of the preformed type, cemented together in strip form for use in manually-operated compression type tackers conforming with Federal...
May 4, 1990
STAPLE, TACKER
A description is not available for this item.
Advertisement