NAVY - MIL-PRF-32150
STATIC AUTOMATIC BUS TRANSFER SWITCH (SABT) ON SURFACE AND SUBMARINE NAVAL VESSELS
inactive
| Organization: | NAVY |
| Publication Date: | 11 April 2005 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers the Static Automatic Bus Transfer Switch (SABT), herein referred to as the SABT or the unit, for use on surface and submarine naval vessels.
intended Use:
SABTs are intended for use in Naval shipboard applications as devices that automatically or manually transfer power supply lines via its internal solid-state components to a completed load. When... View More
Document History
July 15, 2013
STATIC AUTOMATIC BUS TRANSFER (SABT) SWITCH ON SURFACE AND SUBMARINE NAVAL VESSELS
This specification covers the Static Automatic Bus Transfer (SABT) Switch, herein referred to as the SABT (see 6.4.23) or the unit, or also referred to as a Solid State Automatic Bus Transfer (SSABT)...
June 7, 2007
STATIC AUTOMATIC BUS TRANSFER SWITCH (SABT) ON SURFACE AND SUBMARINE NAVAL VESSELS
This specification covers the Static Automatic Bus Transfer Switch (SABT), herein referred to as the SABT (see 6.4.23) or the unit, for use on surface and submarine naval vessels. Requirements for...
MIL-PRF-32150
April 11, 2005
STATIC AUTOMATIC BUS TRANSFER SWITCH (SABT) ON SURFACE AND SUBMARINE NAVAL VESSELS
SABTs are intended for use in Naval shipboard applications as devices that automatically or manually transfer power supply lines via its internal solid-state components to a completed load. When...