DS/EN 23164

Earth-moving machinery - Laboratory evaluations of roll-over and falling-object protective structures - Specifications for the deflection-limiting volume

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Earth-moving machinery): 53.100
scope:

The standard specifies the deflection-limiting volume to be used in laboratory evaluations of roll-over and falling-object protective structures. It relates to ISO 3471, dealing with roll-over protective structures and to ISO 3449, dealing with falling-object protective structures. The dimensioning of the deflection-limiting volume takes into account the large operator

Document History

DS/EN 23164
January 1, 1986
Earth-moving machinery - Laboratory evaluations of roll-over and falling-object protective structures - Specifications for the deflection-limiting volume
The standard specifies the deflection-limiting volume to be used in laboratory evaluations of roll-over and falling-object protective structures. It relates to ISO 3471, dealing with roll-over...

References

Advertisement