GMNA - GMP.PVC.094
PVC, White, Weatherable, Stain Resistant Injection Molding Compound
inactive
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 October 2002 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1 Scope
This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC injection molding compound. This material is used primarily for white and light colors because of its stain and weather resistant properties. It is identi fied by "TYPE" to distinguish the Shore Hardness.
Document History
January 1, 2011
PVC, White Stain Resistant or Integral Colored, Weatherable, Injection Molding Compound
This specification covers the properties of an integrally colored, weatherable and stain resistant when required, PVC (Poly Vinyl Chloride) injection molding compound. These materials can be used for...
November 1, 2005
PVC, White Stain Resistant or Integral Colored, Weatherable, Injection Molding Compound
This specification covers the properties of an integrally colored, weatherable and stain resistant when required, PVC (Poly Vinyl Chloride) injection molding compound. These materials can be used for...
August 1, 2004
PVC, White, Weatherable, Stain Resistant Injection Molding Compound
1 Scope This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC injection molding compound. This material is used primarily for white and light colors...
GMP.PVC.094
October 1, 2002
PVC, White, Weatherable, Stain Resistant Injection Molding Compound
1 Scope
This specification covers the properties of an integrally colored, weatherable, stain resistant, PVC injection molding compound. This material is used primarily for white and light colors...