ASTM International - ASTM G87-98

Standard Practice for Conducting Moist SO2 Tests

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 4
ICS Code (Corrosion of metals): 77.060
scope:

1.1 This practice describes the apparatus and procedure to be used in conducting qualitative assessment tests in accordance with the requirements of material or product specifications by means of specimen exposure to condensed moisture containing sulfur dioxide.

1.2 The exposure conditions may be varied to suit particular requirements and this practice includes provisions for use of different concentrations of sulfur dioxide and for tests either running continuously or in cycles of alternate exposure to the sulfur dioxide containing atmosphere and to the ambient atmosphere.

1.3 The variant of the test to be used, the exposure period required, the type of test specimen, and the criteria of failure are not prescribed by this practice. Such details are provided in appropriate material and product purchase specifications.

1.4 The values stated in SI units are to be regarded as standard. The inch-pound values in parentheses may be approximate.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements see 7.3.1.

Document History

June 1, 2023
Standard Practice for Conducting Moist SO2 Tests
1.1 This practice covers the apparatus and procedure to be used in conducting qualitative assessment tests in accordance with the requirements of material or product specifications by means of...
October 1, 2018
Standard Practice for Conducting Moist SO2 Tests
1.1 This practice covers the apparatus and procedure to be used in conducting qualitative assessment tests in accordance with the requirements of material or product specifications by means of...
May 1, 2013
Standard Practice for Conducting Moist SO2 Tests
1.1 This practice covers the apparatus and procedure to be used in conducting qualitative assessment tests in accordance with the requirements of material or product specifications by means of...
May 1, 2007
Standard Practice for Conducting Moist SO2 Tests
1.1 This practice covers the apparatus and procedure to be used in conducting qualitative assessment tests in accordance with the requirements of material or product specifications by means of...
October 10, 2002
Standard Practice for Conducting Moist SO2 Tests
1.1 This practice describes the apparatus and procedure to be used in conducting qualitative assessment tests in accordance with the requirements of material or product specifications by means of...
ASTM G87-98
April 10, 1998
Standard Practice for Conducting Moist SO2 Tests
1.1 This practice describes the apparatus and procedure to be used in conducting qualitative assessment tests in accordance with the requirements of material or product specifications by means of...
Advertisement