NPFC - MIL-M-38510/105

MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 23 December 1980
Status: inactive
Page Count: 42
scope:

This specification covers the detail requirements for silicon, CMOS monolithic, analog switches. Three product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 One-channel, 75 ohm, SPST switch 02 Two-channel, 75 ohm, SPST switch 03 One-channel, 75 ohm, SPDT switch 04 Two-channel, 75 ohm, SPDT switch 05 One-channel, 75 ohm, DPST switch 06 Two-channel, 75-ohm, DPST switch 07 One-channel, 75 ohm, DPDT switch 08 One-channel, 75 ohm, 4PST switch

NOTE: A channel is defined as a driver with associated switches.

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter MIL-M-38510, appendix C case outline A F-1 (14-lead, ¼" × ¼", flat package) E D-2 (16-lead, ¼" × ⅞", dual-in-line) I A-2 (10-lead can)

V+ - V− - - - - - - - - - - - - - - - - 33 Vdc V+ - VD - - - - - - - - - - - - - - - - 30 Vdc VD - V− - - - - - - - - - - - - - - - - 30 Vdc VD - VS - - - - - - - - - - - - - - - - ±22 Vdc VL - V− - - - - - - - - - - - - - - - - 33 Vdc VL - VIN - - - - - - - - - - - - - - - - 30 Vdc VL - VR - - - - - - - - - - - - - - - - 20 Vdc VIN - VR - - - - - - - - - - - - - - - - 20 Vdc VR - V− - - - - - - - - - - - - - - - - 33 Vdc VR - VIN - - - - - - - - - - - - - - - - 2 Vdc Current (any terminal except S or D)- - - 30 mA Storage temperature range - - - - - - - −65 to 150°C Lead temperature (soldering, 60 seconds)- 300°C Junction temperature - - - - - - - - - - TJ = 175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RBE-2, Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

+VCC - - - - - - - - - - - - - - - - - - - +15 Vdc −VCC - - - - - - - - - - - - - - - - - - - −15 Vdc VR - - - - - - - - - - - - - - - - - - - - - 0 Vdc VL - - - - - - - - - - - - - - - - - - - - - 5$Vdc Case operating temperature range - - - - - - −55 to 125°C

Package Case Maximum allowable Maximum Maximum Outline power dissipation 1/ ΘJ-C 2/ ΘJ-A 14-lead FP A 350 mW @ TC = 125°C 60°C/W 140°C/W 16-lead DIP E 400 mW @ TC = 125°C 35°C/W 120°C/W 10-lead can I 350 mW @ TC = 125°C 40°C/W 140°C/W

NOTES:

1. All leads welded or soldered to PC board

2. Applies only when TC ≥ 75°C.

intended Use:

Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.

Document History

August 17, 2020
Microcircuits, Linear, CMOS, High Level Analog Switch with Driver, Monolithic Silicon
A description is not available for this item.
November 9, 2010
Microcircuits, Linear, CMOS, High Level Analog Switch with Driver, Monolithic Silicon
This specification covers the detail requirements for silicon, CMOS, monolithic, analog switches. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...
January 23, 2006
MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
This specification covers the detail requirements for silicon, CMOS, monolithic, analog switches. Two product assurance classes and a choice of case outlines and lead finishes are provided and are...
March 13, 2001
MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
October 17, 1985
MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
August 4, 1983
MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
November 19, 1982
MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/105
December 23, 1980
MICROCIRCUITS, LINEAR, CMOS, HIGH LEVEL ANALOG SWITCH WITH DRIVER, MONOLITHIC SILICON
This specification covers the detail requirements for silicon, CMOS monolithic, analog switches. Three product assurance classes and a choice of case outline and lead finish are provided for each...

References

Advertisement