DS/ETS 300900

Digital cellular telecommunications system (Phase 2+) - Alphabets and language-specific information (GSM 03.38 version 5.4.1)

inactive
Organization: DS
Publication Date: 3 December 1997
Status: inactive
scope:

This European Telecommunication Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in turn are used not only for SMS (GSM 03.40, 03.41) but also for Unstructured Data (GSM 02.90) and may additionally be used for Man-Machine Interface (MMI) (GSM 02.30). The specification for the Data Circuit terminating Equipment/Data Terminal Equipment (DCE/DTE) interface (GSM 07.05 [8]) will also use the codes specified herein for the transfer of SMS data to an external terminal.

Document History

April 22, 1998
Digital cellular telecommunications system (Phase 2+) - Alphabets and language-specific information (GSM 03.38 version 5.6.1)
This European Telecommunications Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...
DS/ETS 300900
December 3, 1997
Digital cellular telecommunications system (Phase 2+) - Alphabets and language-specific information (GSM 03.38 version 5.4.1)
This European Telecommunication Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...
December 3, 1997
Digital cellular telecommunications system (Phase 2+) - Alphabets and language-specific information (GSM 03.38 version 5.5.1)
This European Telecommunications Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...
Advertisement