BSI - BS EN 2935
Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 June 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 2935
June 15, 1996
Bolts, T-Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.