DS/EN 60684-3-121

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 121 to 124: Extruded silicone sleeving

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 April 2002
Status: active
Page Count: 14
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

These sheets of 60684-3 gives the requirements for four types of non-heatshrinkable sleeving, extruded from silicone elastomer. These sleeving are normally available with internal diameter up to 25 mm and in a range of wall thicknesses between 0,1 mm and 2,0 mm. National standards may select a restricted list of preferred combinations of internal diameter and wall thickness. These sleevings are normally available in the following colours: black, brown, red, orange, yellow, green, blue, violet, grey, white and pink. They are also available in a translucent form. Sizes or colours other than those specifically listed in this standard may be available as custom items. These items shall be considered to comply with this standard if they comply with the other property requirements listed in table 2.

Document History

DS/EN 60684-3-121
April 5, 2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 121 to 124: Extruded silicone sleeving
These sheets of 60684-3 gives the requirements for four types of non-heatshrinkable sleeving, extruded from silicone elastomer. These sleeving are normally available with internal diameter up to 25...

References

Advertisement