DS/EN ISO 4674-1
Rubber- or plastics-coated fabrics – Determination of tear resistance – Part 1: Constant rate of tear methods
inactive
| Organization: | DS |
| Publication Date: | 23 October 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This standard describes two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are: method A, tongue tear; method B, trouser tear.
Document History
November 28, 2016
Rubber- or plastics-coated fabrics – Determination of tear resistance – Part 1: Constant rate of tear methods (ISO 4674-1:2016)
ISO 4674-1:2016 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are the...
DS/EN ISO 4674-1
October 23, 2003
Rubber- or plastics-coated fabrics – Determination of tear resistance – Part 1: Constant rate of tear methods
This standard describes two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described are: method...
Rubber- or plastics-coated fabrics - Determination of tear resistance - Part 1: Constant rate of tear methods (ISO/DIS 4674-1:2015)
This part of ISO 4674 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described...
Rubber- or plastics-coated fabrics – Determination of tear resistance – Part 1: Constant rate of tear methods (ISO/FDIS 4674-1:2016)
This part of ISO 4674 specifies two methods for determining the forces necessary to initiate and propagate tearing of a coated fabric using the constant rate of tear method. The methods described...