CSA - C22.2 NO. 72-M1984

Heater Elements

inactive
Organization: CSA
Publication Date: 1 October 1984
Status: inactive
Page Count: 47
scope:

This Standard applies to heater elements for use in equipment intended to be connected to a supply of nominal system voltage of 600 V or less, and to those elements that are installed in accordance with the Rules of the Canadian Electrical Code, Part I.

This Standard applies to the following types:

(a) open wire (including wire, ribbon, and expanded metal);

(b) metal sheathed;

(c) variable resistance/temperature (VR/T); and

(d) special (eg, quartz tube, woven mat, parallel circuit mat, rope, cartridge, and strip).

This Standard does not apply to heating cables or electric duct heaters.

Document History

February 1, 2010
Heater elements
This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are...
January 1, 2010
Heater elements
This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are...
January 1, 2010
Heater elements
This Standard applies to (a) heater elements for use in equipment that is intended to be connected to a supply of nominal system voltage of 600 V or less; and (b) those heater elements that are...
October 1, 1984
Heater Elements
This Standard applies to heater elements for use in equipment intended to be connected to a supply of nominal system voltage sf 600 V or less, and to those elements that are installed in accordance...
October 1, 1984
Heater Elements
This Standard applies to heater elements for use in equipment intended to be connected to a supply of nominal system voltage sf 600 V or less, and to those elements that are installed in accordance...
C22.2 NO. 72-M1984
October 1, 1984
Heater Elements
This Standard applies to heater elements for use in equipment intended to be connected to a supply of nominal system voltage of 600 V or less, and to those elements that are installed in accordance...
Advertisement