DSF/prEN ISO 15029-2
Petroleum and related products - Determination of spray ignition characteristics of fire-resistant fluids - Part 2: Spray test - Stabilized flame heat release spray method (ISO/DIS 15029-2:2006)
| Organization: | DS |
| Status: | pending |
| Page Count: | 32 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This part of ISO 15029 specifies a method by which the fire hazards of pressurized sprays of liquid fire-resistant fluids can be compared. Two sizes of propane flame are used to ignite and stabilize combustion of an air-atomized release of fluid, and measurements related to the rate of heat release, length of flame and density of smoke are taken to give quantitative information on the fire behaviour of the fluid. A scheme for classification of the fluids is given, but no minimum performance requirements are specified.
Document History