DS/EN 144-1
Respiratory protective equipment - Gas cylinder valves - Thread connection for insert connector
inactive
| Organization: | DS |
| Publication Date: | 5 March 1992 |
| Status: | inactive |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
The European Standard applies to the connection between a gas cylinder valve and a gas cylinder for respiratory protective devices. It specifies the dimensions and tolerances for thread connections which shall be used for respiratory protective devices.
Document History
April 16, 2018
Respiratory protective devices – Gas cylinder valves – Part 1: Inlet connections
This document specifies the dimensions and tolerances as well as the impact resistance and marking requirements of inlet connections for connecting cylinder valves to gas cylinders for respiratory...
September 8, 2005
Respiratory protective devices – Gas cylinder valves – Part 1: Thread connections for insert connector
This European Standard applies to the connection between a gas cylinder valve and a gas cylinder for respiratory protective devices. It specifies the dimensions and tolerances for thread connections...
May 15, 2003
Respiratory protective devices – Gas cylinder valves – Part 1: Thread connections for insert connector
This amendment to EN 144-1:2000 contains a change to the Introduction of EN 144-1:2000.
December 1, 2000
Respiratory protective devices – Gas cylinder valves – Part 1: Thread connection for insert connector
This European Standard applies to the connection between a gas cylinder valve and a gas cylinder for respiratory protective devices. It specifies the dimensions and tolerances for thread connections...
DS/EN 144-1
March 5, 1992
Respiratory protective equipment - Gas cylinder valves - Thread connection for insert connector
The European Standard applies to the connection between a gas cylinder valve and a gas cylinder for respiratory protective devices. It specifies the dimensions and tolerances for thread connections...
Respiratory protective devices – Gas cylinder valves – Part 1: Inlet connections
This document specifies the dimensions and tolerances as well as the impact resistance and marking requirements of inlet connections for connecting cylinder valves to gas cylinders for respiratory...