DIN 55428-2

Wet strength solid fibreboard - Requirements and testing

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 1998
Status: active
Page Count: 2
ICS Code (Packaging materials and accessories): 55.040
scope:

Scope and field of application

This standard specifies requirements and test methods for wet strength solid fibreboard with a grammage of 500 g/m2 or higher that is used for packaging purposes. It classifies the board according to its bursting strength after immersion in water.

Document History

DIN 55428-2
July 1, 1998
Wet strength solid fibreboard - Requirements and testing
Scope and field of application This standard specifies requirements and test methods for wet strength solid fibreboard with a grammage of 500 g/m2 or higher that is used for packaging purposes. It...

References

Advertisement