SN - NS-EN 12457-2:2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 4 mm (without or with size reduction)
active, Most Current
| Organization: | SN |
| Publication Date: | 10 February 2003 |
| Status: | active |
| ICS Code (Solid wastes): | 13.030.10 |
Document History
NS-EN 12457-2:2002
February 10, 2003
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 2: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 4 mm (without or with size reduction)
A description is not available for this item.