DLA - SMD-5962-96727
MICROCIRCUIT, DIGITAL, CMOS, BUS CONTROLLER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 February 1996 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 82C88/7 Latchup resistant, CMOS, bus controller
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R CDIP2-T20 20 Dual-in-line package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - - - +8.0 V dc Input or I/0 voltage range - - - - - - - - - - - - - - - - - - - GND −0.5 V dc to VCC +0.5 V dc Storage temperature range (TSTG) - - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, Junction-to-case (ΘJC) - - - - - - - - - - - 12°C/W Thermal resistance, Junction-to-ambient (ΘJA) - - - - - - - - - - 68°C/W Maximum package power dissapation at TA = +125°C (PD) 2/- - - - - 0.74 W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +275°C
Operating supply voltage range (VDD) - - - - - - - - - - - - - - 4.5 V dc to +5.5 V dc Operating temperature range (TA) - - - - - - - - - - - - - - - - −55°C to +125°C Input low voltage range(VIL) - - - - - - - - - - - - - - - - - - 0 V dc to +0.7 V dc Input high voltage range, except clock pin (VIH) - - - - - - - - 2.2 V dc to VDD Input high voltage range, clock pin (VIHC) - - - - - - - - - - - VDD − 0.8 to VDD
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History