DS/ISO 3755
Cast steels for general engineering purposes
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1977 |
| Status: | inactive |
| ICS Code (Iron and steel products in general): | 77.140.01 |
scope:
The Standard specifies requirements for four grades of cast steel for general engineering purposes, after heat treatment. The castings manufactured from these grades of cast steel are generally used in the temperature range -10 degrees C to +300 degrees C.
Document History
DS/ISO 3755
January 1, 1977
Cast steels for general engineering purposes
The Standard specifies requirements for four grades of cast steel for general engineering purposes, after heat treatment. The castings manufactured from these grades of cast steel are generally used...