ISO 717-1

Acoustics Rating of sound insulation in buildings and of building elements Part 1: Airborne sound insulation

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1996
Status: inactive
Page Count: 27
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 717

a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors and windows;

b) takes into consideration the different sound level spectra of various noise sources such as noise sources inside a building and traffic outside a building; and

c) gives rules for determining these quantities from the results of measurements carried out in one-third-octave or octave bands in accordance with ISO 140-3, ISO 140-4, ISO 140-5, ISO 140-9 and ISO 140-10

The single-number quantities in accordance with this part of ISO 717 are intended for rating the airborne sound insulation and for simplifying the formulation of acoustical requirements in building codes. The required numerical values of the single-number quantities are specified according to varying needs. The single-number quantities are based on results of measurements in one-third-octave bands or octave bands.

For laboratory measurements made in accordance with ISO 140-3, ISO 149-9 and ISO 140-10, single number quantities should be calculated using one-third-octave bands only.

The rating of results of measurements carried out over an enlarged frequency range is dealt with in annex B.

Document History

December 1, 2020
Acoustics — Rating of sound insulation in buildings and of building elements — Part 1: Airborne sound insulation
This document a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows, b) takes into consideration the...
March 1, 2013
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
ISO 717-1
December 15, 1996
Acoustics Rating of sound insulation in buildings and of building elements Part 1: Airborne sound insulation
This part of ISO 717 a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors and windows; b) takes into consideration...
December 15, 1996
Acoustics - Rating of Sound Insulation in Buildings and of Building Elements - Part 1: Airborne Sound Insulation
A description is not available for this item.
January 1, 1982
Acoustics - Rating of Sound Insulation in Buildings and of Building Elements - Part 1: Airborne Sound Insulation in Buildings and of Interior Building Elements First Edition
A description is not available for this item.

References

Advertisement