ASTM D1356
Standard Terminology Relating to Sampling and Analysis of Atmospheres
| Organization: | ASTM |
| Publication Date: | 10 November 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Ambient atmospheres): | 13.040.20 |
| ICS Code (Environment. Health protection. Safety (Vocabularies)): | 01.040.13 |
scope:
1. Scope
1.1 This terminology is a collective vocabulary relating to sampling and analysis of atmospheres. As a convenience to general interest, it contains most of the standard terms, definitions, and nomenclature under the jurisdiction of Committee D22.
1.2 Many of the entries in this terminology are copied (with attribution) from the standards of origin referenced in Section 2. The standards of origin are noted in bold type at the right margin of the applicable definition.
1.3 Certain terms in the common language that comprise multiple concepts are included herein with the definition specific to standards and practices of Committee D22.
Document History