DIN EN ISO 22476-3

Geotechnical investigation and testing - Field testing - Part 3: Standard penetration test (ISO 22476-3:2005)

inactive
Organization: DIN
Publication Date: 1 April 2005
Status: inactive
Page Count: 18
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020

Document History

March 1, 2012
Geotechnical investigation and testing - Field testing - Part 3: Standard penetration test (ISO 22476-3:2005 + Amd 1:2011) (includes Amendment A1:2011)
This part of ISO 22476 deals with the equipment requirements for, execution of and reporting on the standard penetration test to complement direct investigations (e.g. ISO 22475-1). NOTE This part...
DIN EN ISO 22476-3
April 1, 2005
Geotechnical investigation and testing - Field testing - Part 3: Standard penetration test (ISO 22476-3:2005)
A description is not available for this item.
Advertisement