DS/EN 301390 V1.2.1

Fixed Radio Systems; Point-to-point and Multipoint Systems; Spurious emissions and receiver immunity limits at equipment/antenna port of Digital Fixed Radio Systems

active, Most Current
Organization: DS
Publication Date: 12 May 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

meaning of "unwanted emissions in the spurious domain" introduced by ITU-R Recommendation SM.329-10 [1] for clarifying the Radio Regulation definitions and the application of recommended limits for all unwanted emissions; it also recommends that spurious emissions limits apply to all unwanted emissions falling in the spurious domain. Therefore the present document deals with limits for unwanted emissions in the spurious domain at antenna port of Digital Fixed Radio Systems (DFRS) as defined by ITU-R Recommendation SM.329-10 [1] and CEPT/ERC Recommendation 74-01 [4] and CEPT/ECC Recommendation 02-05 [5]. Moreover it covers immunity characteristics at receiver's antenna port.

Document History

DS/EN 301390 V1.2.1
May 12, 2004
Fixed Radio Systems; Point-to-point and Multipoint Systems; Spurious emissions and receiver immunity limits at equipment/antenna port of Digital Fixed Radio Systems
meaning of "unwanted emissions in the spurious domain" introduced by ITU-R Recommendation SM.329-10 [1] for clarifying the Radio Regulation definitions and the application of recommended limits for...
August 15, 2001
Fixed Radio Systems; Point-to-point and Point-to-Multipoint Systems; Spurious emissions and receiver immunity at equipment/antenna port of Digital Fixed Radio Systems
The present document deals with spurious emissions at antenna port of Digital Fixed Radio Systems as defined by Radio Regulation Article 1 [15], ITU-R Recommendation SM.329-7 [1], ITU-R...
Advertisement