IEC 60793-1-31
Optical Fibres - Part 1-31: Measurement Methods and Test Procedures - Tensile Strength
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Fibres and cables): | 33.180.10 |
Document History
February 1, 2019
Optical fibres – Part 1-31: Measurement methods and test procedures –Tensile strength
This part of IEC 60793 provides values of the tensile strength under dynamic loading of optical fibre samples. The method tests individual lengths of uncabled and unbundled glass optical fibre....
May 1, 2010
Optical fibres – Part 1-31: Measurement methods and test procedures – Tensile strength
This part of IEC 60793 provides values of the tensile strength of optical fibre samples and establishes uniform requirements for the mechanical characteristic – tensile strength. The method tests...
IEC 60793-1-31
July 1, 2001
Optical Fibres - Part 1-31: Measurement Methods and Test Procedures - Tensile Strength
A description is not available for this item.