ETSI - EN 301 067-2

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 December 1997
Status: inactive
Page Count: 22
scope:

This second part of EN 301 067 provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection characteristics negotiation during call/connection establishment phase for the Broadband Integrated Services Digital Network (B-ISDN) by means of the Digital Subscriber Signalling System No. two (DSS2) protocol as specified in EN 301 067-1 [3] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The supplier of a protocol implementation which is claimed to conform to EN 301 067-1 [3] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

May 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
January 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 301 067 provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection characteristics negotiation during call/connection establishment phase for...
EN 301 067-2
December 1, 1997
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. Two (DSS2) Protocol; Connection Characteristics; Negotiation During Call/Connection Establishment Phase; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
This second part of EN 301 067 provides the Protocol Implementation Conformance Statement (PICS) proforma for the connection characteristics negotiation during call/connection establishment phase for...

References

Advertisement