IEEE C135.1

Zinc-Coated Steel Bolts and Nuts for Overhead Line Construction

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 16 September 1999
Status: active
Page Count: 16
scope:

This standard covers the requirements for inch-based carriage bolts, machine bolts, double-arming bolts, and double-end bolts and nuts commonly used in overhead line construction and where the applied load is primarily a tensile load. Where shear loads are of importance, reference should be made to ASTM A394-93.1 Metric bolts and nuts are not covered by this standard.

Document History

IEEE C135.1
September 16, 1999
Zinc-Coated Steel Bolts and Nuts for Overhead Line Construction
This standard covers the requirements for inch-based carriage bolts, machine bolts, double-arming bolts, and double-end bolts and nuts commonly used in overhead line construction and where the...

References

Advertisement