SSPC PS 26.00
Aluminum Pigmented Epoxy Coating System Materials Specification, Performance-Based Type I, for Use Over Blast Cleaned Steel Type II, for Use Over Hand Cleaned Steel
| Organization: | SSPC |
| Publication Date: | 1 June 2000 |
| Status: | active |
| Page Count: | 6 |
scope:
This specifi cation covers the requirements for an ambient temperature cure, two-component aluminum pigmented epoxy coating that is intended for use as a single or multi-coat system on steel.
Coating systems meeting this specifi cation are suitable for exposures in environmental zones 1A (interior, normally dry), 1B (exterior, normally dry), 2A (frequently wet by fresh water, excluding immersion), 2B (frequently wet by salt water, excluding immersion), and 3B (chemical exposure, neutral). (See Note 13.1.)
The specifi ed coating system is intended for application by brush, spray, or roller (See Note 13.2). Type I is for use over steel surfaces blast cleaned to SSPC-SP 6 or better (See Note 13.3.) Type II is for use over non-blast cleaned as well as blast cleaned steel surfaces, i.e., surfaces cleaned to SSPC-SP 2 or better. (See Note 13.4.). For either Type I or Type II, the surface should be prepared in accordance with the manufacturerʼs written recommendations.
Document History