ISO 37
Rubber, Vulcanized or Thermoplastic - Determination of Tensile Stress-Strain Properties
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Rubber): | 83.060 |
Document History
July 12, 2023
Rubber, vulcanized or thermoplastic — Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers.
The properties which can be determined are...
November 1, 2017
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This document specifies a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers.
The properties which can be determined are tensile strength,...
December 15, 2011
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers.
The properties which can be determined are...
January 15, 2008
Rubber, vulcanized or thermoplastic — Determination of tensile stress-strain properties TECHNICAL CORRIGENDUM 1
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers.
The properties which can be determined are...
July 15, 2005
Rubber, vulcanized or thermoplastic - Determination of tensile stress-strain properties
This International Standard describes a method for the determination of the tensile stress-strain properties of vulcanized and thermoplastic rubbers.
The properties which can be determined are...
ISO 37
January 1, 1994
Rubber, Vulcanized or Thermoplastic - Determination of Tensile Stress-Strain Properties
A description is not available for this item.