DS/EN 300141-3 V1.2.4

Integrated Services Digital Network (ISDN) - Call Hold (HOLD) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user

active, Most Current
Organization: DS
Publication Date: 16 December 1998
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This third part of EN 300 141 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the User side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [7]) of implementations conforming to the stage three standard for Call Hold (HOLD) supplementary service for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 300 141-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the Network side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 141-1 [1].

Document History

DS/EN 300141-3 V1.2.4
December 16, 1998
Integrated Services Digital Network (ISDN) - Call Hold (HOLD) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
This third part of EN 300 141 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the User side of the T reference point or coincident S and T reference point (as defined in ITU-T...
Advertisement