IEC 61069-3
Industrial-Process Measurement and Control - Evaluation of System Properties for the Purpose of System Assessment - Part 3: Assessment of System Functionality
| Organization: | IEC |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61069:
specifies the detailed method of the assessment of functionality of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,
defines basic categorization of functionality properties,
describes the factors that influence functionality and which need to be taken into account when evaluating functionality, and
provides guidance in selecting techniques from a set of options (with references) for evaluating the functionality.
Document History