JSA - JIS B 1539

Rolling Bearings - Self-Aligning Thrust Roller Bearings

inactive
Buy Now
Organization: JSA
Publication Date: 1 July 1993
Status: inactive
Page Count: 8
ICS Code (Rolling bearings): 21.100.20
scope:

This Japanese Industrial Standard specifies the self-aligning thrust roller bearings (hereafter, referred to as "bearings").

Remarks: The following standards are cited in this Standard:

JIS B 0104 Rolling bearings - Vocabulary

JIS B 1511 Rolling bearings - General code

JIS B 1512 Boundary dimensions for rolling bearings

JIS B 1513 Designation for rolling bearings

JIS B 1514 Tolerances for rolling bearings

JIS B 1515 Measuring methods for rolling bearings

JIS B 1516 Marking on rolling bearings and packages

JIS B 1517 Packaging of rolling bearings

Document History

November 20, 2013
Rolling bearings - Self-aligning thrust roller bearings
This Standard specifies self-aligning thrust roller bearings (hereafter referred to as "bearings").
JIS B 1539
July 1, 1993
Rolling Bearings - Self-Aligning Thrust Roller Bearings
This Japanese Industrial Standard specifies the self-aligning thrust roller bearings (hereafter, referred to as "bearings"). Remarks: The following standards are cited in this Standard: JIS B 0104...
Advertisement