MODUK - DEF STAN 80-155

Paint System, High Build for the Interior of Bulk Fuel Tanks, Airless Spray Paint, Primer, Two-Pack Paint, Finish, Two-Pack, Solvent Free

inactive, Most Current
Organization: MODUK
Publication Date: 1 October 1992
Status: inactive
Page Count: 21
scope:

This Standard specifies the requirements for a high build finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have no deleterious effect on fuels and fuel additives.

Document History

DEF STAN 80-155
October 1, 1992
Paint System, High Build for the Interior of Bulk Fuel Tanks, Airless Spray Paint, Primer, Two-Pack Paint, Finish, Two-Pack, Solvent Free
This Standard specifies the requirements for a high build finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have no...

References

Advertisement