NPFC - MS 14199

NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 25 January 1985
Status: active
Page Count: 1
scope:

NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS OF:

THIS IS A DESIGN STANDARD NOT TO BE USED AS A PART NUMBER.

IN THE EVENT OF CONFLICT BETWEEN THE REQUIREMENTS OF THIS STANDARD AND MS 33588 THIS DOCUMENT SHALL GOVERN.

THE FLOATING SELF-LOCKING NUT ASSEMBLY MAY BE USED IN THE FOLLOWING APPLICATIONS.

1. AIRCRAFT ENGINE, MISSILE ASSEMBLY AND AVIONICS EQUIPMENT.

2. HIGH FATIGUE AND STRUCTURAL AREAS WITH APPROVAL OF PROCURING AGENCY.

3. GROUND SUPPORT EQUIPMENT, AIRCRAFT ACCESS DOORS.

4. STACK-UPS WHERE RIVETED PLATE NUTS ARE NOT FEASIBLE OR WHERE A FASTENER WITH A GROMMET IS REQUIRED.

5. SHEAR NUT ASSEMBLIES ARE FOR USE IN INTERFERENCE FIT APPLICATIONS TO PROVIDE INCREASED LAP SHEAR STRENGTH.

6. REDUCED DIAMETER OR CLOSE TOLERANCE NUT ASSEMBLIES ARE INTENDED FOR USE IN LOAD-BEARING AREAS OR WHERE THE ELIMINATION OF MULTIPLE RIVETED HOLE PATTERNS WILL BE BENEFICIAL TO THE FATIGUE LIFE OF THE JOINT.

USAGE LIMITATION:

1. FLOATING A.R.E. NUTS SHALL NOT BE USED IN SHEAR LOAD CARRYING JOINTS.

2. CADMIUM PLATED A.R.E. NUTS SHALL NOT BE IN CONTACT WITH CARBON COMPOSITE MATERIAL OR TITANIUM.

3. VARIABLE HEIGHT NUTS ARE FOR USE ONLY TO COMPENSATE FOR VARIATIONS IN STRUCTURAL THICKNESS (E.G SKIN ATTACHMENT TO WING SPARS).

4. SHALL NOT BE USED IN JET ENGINE AIR INTAKE AREAS.

5. THE NUT ELEMENT TO BE USED ONLY AS A REPLACEMENT FOR A WORN OR DEFECTIVE NUT ELEMENT IN THE NUT ASSEMBLY.

6. THE OVERSIZE NUT ASSEMBLY IS TO BE USED IN REPAIR AND MODIFICATION ONLY. IT SHALL NOT BE USED IN NEW DESIGN. This military standard is approved for use by all Departments & Agencies of the Department of Defense, Selection for all new engineering and design applications and for repetitive use shall be made from this document. "Review/user information is current as of the date of this document. For future coordination of changes to this document, draft circulation should be based on the information in the current DODISS."

Document History

January 10, 2023
Nut Assembly, Floating, Self-Locking, Rivetless, Attached Retention Element, (A.R.E.), Maintainability and Reliability Design and Usage Limitations for
A description is not available for this item.
March 23, 2018
Nut Assembly, Floating, Self-Locking, Rivetless, Attached Retention Element, (A.R.E.), Maintainability and Reliability Design and Usage Limitations for
A description is not available for this item.
October 22, 2007
NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS FOR
A description is not available for this item.
January 8, 2003
NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS FOR
A description is not available for this item.
October 1, 1997
NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS FOR
A description is not available for this item.
October 4, 1991
NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS FOR
NOTICE OF VALIDATION MS14199, dated 25 January 1985, has been reviewed and determined to be valid for use in acquisition.
MS 14199
January 25, 1985
NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS FOR
NUT ASSEMBLY, FLOATING, SELF-LOCKING, RIVETLESS, ATTACHED RETENTION ELEMENT, (A.R.E.), MAINTAINABILITY AND RELIABILITY DESIGN AND USAGE LIMITATIONS OF: THIS IS A DESIGN STANDARD NOT TO BE USED AS A...
Advertisement