DLA - MIL-R-12934/10C

RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100

inactive
Organization: DLA
Publication Date: 14 March 1974
Status: inactive
Page Count: 4
scope:

This specification covers the detail requirements for style RR3100 variable, wire-wound, precision resistors.

The type designation shall be in the following form:

Style RR3100 is applicable to this specification.

The function and shaft length applicable to this specification shall be identified by a single symbol in accordance with table I. TABLE I. Function and shaft length.

Symbol Shaft length Function Tolerance ±1/32 (.79) ------------------------------------------------------------------- A - - - - - ¾(19.05) Linear B - - - - - ⅞(22.23) Linear C - - - - - 1 (25.40) Linear D - - - - - 1-⅛(28.58) Linear E - - - - - 1-¼(31.75) Linear F - - - - - 1-⅜(34.94) Linear

The class applicable to this specification shall be symbols 2 and 3.

The resistance temperature characteristic applicable to this specification are symbols A to H, inclusive.

The rotational life characteristics applicable to this specification are symbols 7, 8, and 9. This potentiometer is capable of operation up to 100 RPM.

The function conformity tolerance and resistance tolerance characteristics applicable to this specification are symbols A to X inclusive.

The nominal total resistance values applicable to this specification shall be in accordance with table II. TABLE II. Nominal total resistance and nominal resolution characteristics.

Nominal total Nominal resistance value resolution ---------------------------------------- (ohms) (Percent) 100 .35 200 .30 500 .25 1,000 .23 2,000 .18 5,000 .13 10,000 .11

Document History

August 23, 2023
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR3100
Scope. This specification covers the requirements for style RR3100, precision, wirewound, variable resistors
July 4, 2019
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR3100
Scope. This specification covers the requirements for style RR3100, precision, wirewound, variable resistors
April 28, 2014
RESISTOR, VARIABLE, WIREWOUND, PRECISION, STYLE RR3100
This specification covers the requirements for style RR3100, precision, wirewound, variable resistors.
August 25, 2009
RESISTORS, VARIABLE, WIREWOUND, PRECISION, STYLE RR3100
This specification covers the requirements for style RR3100, variable, wirewound, precision resistors.
January 27, 2004
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
A description is not available for this item.
February 1, 1999
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
This specification covers the requirements for style RR3100, variable, wire-wound, precision resistors.
October 25, 1991
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
A description is not available for this item.
April 13, 1979
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
A description is not available for this item.
MIL-R-12934/10C
March 14, 1974
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
This specification covers the detail requirements for style RR3100 variable, wire-wound, precision resistors. The type designation shall be in the following form: Style RR3100 is applicable to this...
January 28, 1971
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
A description is not available for this item.
May 14, 1968
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
A description is not available for this item.
October 5, 1966
RESISTORS, VARIABLE, WIRE-WOUND, PRECISION, STYLE RR3100
A description is not available for this item.

References

Advertisement