DS/ETS 300437-2
Broadband Integrated Services Digital Network (B-ISDN); Signalling ATM Adaptation Layer (SAAL); Service Specific Co-ordination Function (SSCF) for support of signalling at the User-Network Interface (UNI); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This second part of ETS 300 437 provides the Protocol Implementation Conformance Statement (PICS) proforma for the Service Specific Co-ordination Function (SSCF) at the Signalling ATM Adaptation Layer (SAAL) for support of signalling at the User-Network Interface (UNI) for the Broadband Integrated Services Digital Network (B-ISDN) as specified in ETS 300 437-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4]. This PICS proforma applies to the B-ISDN SSCF for UNI signalling and the Service Specific Connection-Oriented Protocol (SSCOP, see ETS 300 436-1 [1]) implementation used to support it. Certain mandatory SSCOP functions are not necessary for the support of UNI signalling, but may be needed to support other SSCFs. This PICS proforma identifies such mandatory functions as optional for UNI signalling. The supplier of a protocol implementation that is claimed to conform to ETS 300 437-1 [2] is required to complete a copy of the PICS proforma provided in annex A of this ETS and is required to provide the information necessary to identify both the supplier and the implementation.
Document History