DIN EN 301213-3

Fixed Radio Systems - Point-to-multipoint equipment - Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 3: Time Division Multiple Access (TDMA) methods (Endorsement of the English version EN 301213-3 V 1.4.1 (2002-02) as German standard)

active, Most Current
Organization: DIN
Publication Date: 1 September 2003
Status: active
Page Count: 1
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

DIN EN 301213-3
September 1, 2003
Fixed Radio Systems - Point-to-multipoint equipment - Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 3: Time Division Multiple Access (TDMA) methods (Endorsement of the English version EN 301213-3 V 1.4.1 (2002-02) as German standard)
A description is not available for this item.
November 1, 2002
Fixed Radio Systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 3: Time Division Multiple Access (TDMA) methods (Endorsement of the English version EN 301213-3 V 1.3.1 (2001-09) as German Standard)
A description is not available for this item.
October 1, 2001
Fixed radio systems - Point-to-multipoint equipment; Point-to-multipoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 3: Time Division Multiple Access (TDMA) methods (Endorsement of the English version EN 301213-3 V 1.2.1 (2000-09) as German Standard)
A description is not available for this item.
September 1, 2000
Fixed Radio Systems - Point-to-multipoint equipment; point-to-mulitpoint digital radio systems in frequency bands in the range 24,25 GHz to 29,5 GHz using different access methods - Part 3: Time Division Multiple Access (TDMA) methods (Endorsement of the English version EN 301213-3 V 1.1.1 (2000-04) as German standard)
A description is not available for this item.
Advertisement