DS/EN 3773-001

Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65ln/1 000 A max. - Part 001: Technical specification

inactive
Organization: DS
Publication Date: 9 July 1999
Status: inactive
Page Count: 6
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 1 A to 25 A, switching capacity 65 In/1 000 A max., for use in aircraft eletrical systems, at temperatures between -55oC and 125oC and at a maximum altitude of Z = 22 000 m.

Document History

October 14, 2014
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 001: Technical specification
A description is not available for this item.
DS/EN 3773-001
July 9, 1999
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A, switching capacity 65ln/1 000 A max. - Part 001: Technical specification
This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers, rated currents from 1 A to 25 A, switching capacity 65 In/1 000 A max., for use in...
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
Aerospace series – Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A – Part 001: Technical specification
This document specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental, electrical and...
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 001: Technical specification
This European Standard specifies the single-pole temperature compensated circuit breakers rated from 1 A to 25 A and used in aircraft on-board circuits. It describes specific environmental,...
Advertisement