NPFC - MIL-DTL-11589/526

RIBBON, SUPERIOR CIVILIAN SERVICE AWARD, DEPARTMENT OF DEFENSE, INSPECTOR GENERAL

inactive
Buy Now
Organization: NPFC
Publication Date: 5 November 1999
Status: inactive
Page Count: 1
scope:

Inactive for new design after 5 November 1999.

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of MIL-DTL-11589 listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation.

COLOR PATTERN: REGULAR SIZE FINISH: MOIRE TOTAL WIDTH OF STRIPES FUNCTION COLOR & CABLE NUMBER WIDTH INCHES & METRIC OF STRIPES STRIPES FILLING YARN ----------------------------------------------------------------------------------------- 1/32 (0.8 mm) Edge & Binder Goldenlight HG 67107 5/32 (4.0 mm) Ground Bluebird HR 67117 1/64 (0.4 mm) Ground White HA 67101 13/64 (5.1 mm) Ground Flag Blue HY 67124 1/64 (0.4 mm) Ground White HA 67101 5/32 (4.0 mm) Ground Bluebird HR 67117 1/64 (0.4 mm) Ground White HA 67101 3/64 (1.2 mm) Ground Scarlet HL 67111 1/3/8″ 3/32 (2.4 mm) Ground Goldenlight HG 67107 White (35.0mm) 3/64 (1.2 mm) Ground Scarlet HL 67111 HA 67101 1/64 (0.4 mm) Ground White HA 67101 5/32 (4.0 mm) Ground Bluebird HR 67117 1/64 (0.4 mm) Ground White HA 67101 13/64 (5.1 mm) Ground Flag Blue HY 67124 1/64 (0.4 mm) Ground White HA 67101 5/32 (4.0 mm) Ground Bluebird HR 67117 1/32 (0.8 mm) Edge & Binder Goldenlight HG 67107

Document History

November 17, 2020
RIBBON, SUPERIOR CIVILIAN SERVICE AWARD, INSPECTOR GENERAL, DEPARTMENT OF DEFENSE
A description is not available for this item.
January 27, 2016
RIBBON, SUPERIOR CIVILIAN SERVICE AWARD, INSPECTOR GENERAL, DEPARTMENT OF DEFENSE
A description is not available for this item.
May 15, 2013
Ribbon, Superior Civilian Service Award, Department of Defense, Inspector General
A description is not available for this item.
July 16, 2001
RIBBON, SUPERIOR CIVILIAN SERVICE AWARD, DEPARTMENT OF DEFENSE, INSPECTOR GENERAL
A description is not available for this item.
February 18, 2000
RIBBON, SUPERIOR CIVILIAN SERVICE AWARD, DEPARTMENT OF DEFENSE, INSPECTOR GENERAL
Inactive for new design after 5 November 1999. This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product...
MIL-DTL-11589/526
November 5, 1999
RIBBON, SUPERIOR CIVILIAN SERVICE AWARD, DEPARTMENT OF DEFENSE, INSPECTOR GENERAL
Inactive for new design after 5 November 1999. This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the product...

References

Advertisement