DIN EN ISO 105-D02

Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO 105-D02:1993); German version EN ISO 105-D02:1995

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 1995
Status: inactive
Page Count: 4
ICS Code (Textiles in general): 59.080.01

Document History

December 1, 2016
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO 105-D02:2016, Corrected version 2016-07-01); German version EN ISO 105-D02:2016
Dieser Teil von ISO 105 legt ein Verfahren zur Bestimmung der Widerstandsfähigkeit der Farbe von Textilien jeder Art und allen Verarbeitungsformen, ausgenommen lose Fasern, gegen die gleichzeitige...
February 1, 2016
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO/FDIS 105-D02:2016); German and English version FprEN ISO 105-D02:2016
A description is not available for this item.
DIN EN ISO 105-D02
December 1, 1995
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO 105-D02:1993); German version EN ISO 105-D02:1995
A description is not available for this item.

References

Advertisement