DS/EN 3080
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced, branch with thrust wire nut
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 2 August 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of tees, reduced, branch with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000 kPa.
Temperature range: - 55 °C to 135 °C.
Document History
DS/EN 3080
August 2, 2006
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced, branch with thrust wire nut
This standard specifies the characteristics of tees, reduced, branch with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications.
Nominal pressure: up to 28 000...