DLA - DSCC-DWG-92024

CONNECTOR, ELECTRICAL, PWB TERMINATED, .025 INCH SQUARE POST, RECEPTACLE HOUSINGS, GENERAL SPECIFICATION FOR

inactive
Organization: DLA
Publication Date: 1 July 1994
Status: inactive
Page Count: 13
scope:

This drawing covers the requirements for PCB mounted receptacle connector, for use with unshrouded .025 inch (0.64 mm) square pin headers, for use in low power applications requiring printed wiring board termination.

The Part or Identifying Number (PIN) shall be in accordance with detail drawing.

intended Use:

Connectors conforming to this drawing are intended for use when military specifications do not exist and qualified military connector that will perform the required function are not available for... View More

Document History

May 14, 2002
CONNECTOR, ELECTRICAL, PWB TERMINATED, .025 INCH SQUARE POST, RECEPTACLE HOUSINGS, GENERAL SPECIFICATION FOR
A description is not available for this item.
DSCC-DWG-92024
July 1, 1994
CONNECTOR, ELECTRICAL, PWB TERMINATED, .025 INCH SQUARE POST, RECEPTACLE HOUSINGS, GENERAL SPECIFICATION FOR
Connectors conforming to this drawing are intended for use when military specifications do not exist and qualified military connector that will perform the required function are not available for OEM...

References

Advertisement