NPFC - MIL-S-17806

SERVO MOTOR - TACHOMETER GENERATOR 2-PHASE, 400 CYCLE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 24 November 1953
Status: active
Page Count: 15
scope:

This specification outlines specifications, requirements, and inspection and test procedures applicable to 2-phase, 115 volt 400 cycle servo motors that are integrally mounted with and connected to 400 cycle tachometer generators.

This specification covers the following servo motors:

Servo Motor Mk 12 Mod 0

Servo Motor Mk 12 Mod 1

Servo Motor MK 16 Mod 0

Servo Motor Mk 16 Mod 1

intended Use:

These instruments are designed for use in lightweight precision equipment that requires servo motors of low inertia and high torque. The voltage output of the integrally mounted and connected 400... View More

Document History

MIL-S-17806
November 24, 1953
SERVO MOTOR - TACHOMETER GENERATOR 2-PHASE, 400 CYCLE
This specification outlines specifications, requirements, and inspection and test procedures applicable to 2-phase, 115 volt 400 cycle servo motors that are integrally mounted with and connected to...
Advertisement