DIN EN ISO 19113
Geoinformation - Qualitaetsgrundsaetze (ISO 19113:2002); Englische Fassung EN ISO 19113:2005
| Organization: | DIN |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (IT applications in science): | 35.240.70 |
scope:
This International Standard establishes the principles for describing the quality of geographic data and specifies components for reporting quality information. It also provides an approach to organizing information about data quality.
This International Standard is applicable to data producers providing quality information to describe and assess how well a dataset meets its mapping of the universe of discourse as specified in the product specification, formal or implied, and to data users attempting to determine whether or not specific geographic data is of sufficient quality for their particular application. This International Standard should be considered by organizations involved in data acquisition and purchase, in such a way that it makes it possible to fulfil the intentions of the product specification. It can additionally be used for defining application schemas and describing quality requirements.
As well as being applicable to digital geographic data, the principles of this International Standard can be extended to identify, collect and report the quality information for a geographic dataset, its principles can be extended and used to identify, collect and report quality information for a dataset series or smaller groupings of data that are a subset of a dataset.
Although this International Standard is applicable to digital geographic data, its principles can be extended to many other forms of geographic data such as maps, charts and textual documents.
This International Standard does not attempt to define a minimum acceptable level of quality for geographic data.
Document History