CEN - EN 3381
Aerospace Series - Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 1996 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
June 1, 2023
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This document specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium, anodized, MOS2 lubricated....
EN 3381
September 1, 1996
Aerospace Series - Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Titanium, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.