DS/ETS 300476-1
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Protocol Implementation Conformance Statement (PICS) proforma; Part 1: Network (NWK) layer - Portable radio Termination (PT)
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | inactive |
scope:
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital Enhanced Cordless Telecommunications Network layer at the Portable Termination as defined in ETS 300 175 Part 5 [5] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [14]. The supplier of an implementation which is claimed to conform to ETS 300 175 Part 5 [5] is required to complete a copy of the PICS proforma provided in the Annex A of this standard.
Document History