DS/ETS 300474-1
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications (DECT); Generic Access Profile (GAP); Profile requirement list and profile-specific Implementation Conformance Statement (ICS) proforma; Part 1: Portable radio Termination (PT)
| Organization: | DS |
| Publication Date: | 8 July 1999 |
| Status: | active |
| ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): | 33.070.30 |
scope:
This European Telecommunication Standard (ETS) provides the profile Requirment List and profile-specific Implementation Conformance Statement (profile ICS) proforma for the Digital Enhanced Cordless Telecommunications (DECT) Generic Access Profile (GAP) at the Portable radio Termination (PT) as defined in ETS 300 444 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7]. The supplier of an implementation which is claimed to conform to ETS 300 444 [1] is required to complete a copy of the Protocol Implementation Conformance Statement (PICS) proforma ETS 300 476 parts 1, 2, 3 and 7 [2], [3], [4] and [5] with the replacements from annex A of this ETS, as well as, a copy of the and profile-specific ICS proforma provided in annex B of this ETS.
Document History