CSA - C22.2 NO. 182.3-M1987
Special Use Attachment Plugs, Receptacles, and Connectors
| Organization: | CSA |
| Publication Date: | 1 December 1987 |
| Status: | inactive |
| Page Count: | 41 |
scope:
This Standard applies to plugs, receptacles, power inlets and outlets, connectors, and similar wiring devices intended for use in electronic and electrical applications as follows (see Figure 1):
(a) Type 0 rated up to 8.3 A and up to 30 V rms (42 V peak);
(b) Type 1A rated up to 8.3 A and from 30 V to 600 V ac or dc, or both;
(c) Type 1B rated from 8.3 A up to 200 A and up to 30 V rms (42 V peak);
(d) Type 2 rated from 8.3 A up to 31 A and from 30 V to 600 V ac or dc, or both; and
(e) Type 3 rated from 31 A up to 200 A and from 30 V to 600 V ac or dc, or both.
Note: As there is a great variety of applications for products covered by this Standard, their use should be evaluated with the design and construction of the end use application and cannot be solely judged by the requirements of this Standard.
This Standard does not apply to
(a) appliance plugs covered in CSA Standard C22.2 No. 57;
(b) attachment plugs, receptacles, and similar wiring devices intend ed for use in hazardous locations covered in CSA Standard C22.2 No. 159;
(c) general use receptacles, attachment plugs, and similar wiring devices covered in CSA Standard C22.2 No. 42;
(d) industrial type, special use attachment plugs, receptacles, equipment power inlets and outlets, and connectors covered in CSA Standard C22.2 No. 182.1-M; or
(e) industrial locking type attachment plugs, receptacles, and c onnectors covered in CSA Standard C22.2 No. 182.2-M
Document History