CSA - CAN/CSA-C22.2 NO. 745-2-11-95

Safety of Portable Electric Tools - Part 2: Particular Requirements for Reciprocating Saws

inactive
Organization: CSA
Publication Date: 23 March 1995
Status: inactive
Page Count: 24
scope:

This clause of Part 1 is applicable except as follows:

Replacement:

This standard applies to reciprocating saws (jig and sabre saws).

For the purpose of this standard, a jig saw is the type generally used for cutting patterns in lumber and is generally held by one hand, a sabre saw is generally used in demolition work cutting openings in walls, or ceilings, or in construction for cutting pipes and the like, and is always held with both hands.

Document History

Hand-held motor-operated electric tools — Safety — Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
Replace the existing text of Clause 1 by the following: This clause of Part 1 is applicable, except as follows: Addition: This standard applies to reciprocating saws such as jig saws and sabre...
Amendment 1: Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
FOREWORD This amendment has been prepared by subcommittee 61F: Safety of hand-held motoroperated electric tools, of IEC technical committee 61: Safety of household and similar electrical appliances....
Amendment 1: Hand-held motor-operated electric tools — Safety — Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
A description is not available for this item.
January 1, 2009
Amendment 1: Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws (jig and sabre saws)
FOREWORD This amendment has been prepared by subcommittee 61F: Safety of hand-held motoroperated electric tools, of IEC technical committee 61: Safety of household and similar electrical appliances....
Hand-Held Motor-Operated Electric Tools Safety Part 2-11: Particular Requirements for Reciprocating Saws
This clause of Part 1 is applicable, except as follows: Addition: This standard applies to reciprocating saws. Tools covered by this standard include but are not limited to jigsaws and...
Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws
This clause of Part 1 is applicable, except as follows: This standard applies to reciprocating saws. Tools covered by this standard include but are not limited to jigsaws and reciprocating saws...
Hand-held motor-operated electric tools — Safety — Part 2-11: Particular requirements for reciprocating saws
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2004
Hand-held motor-operated electric tools - Safety - Part 2-11: Particular requirements for reciprocating saws
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
CAN/CSA-C22.2 NO. 745-2-11-95
March 23, 1995
Safety of Portable Electric Tools - Part 2: Particular Requirements for Reciprocating Saws
This clause of Part 1 is applicable except as follows: Replacement: This standard applies to reciprocating saws (jig and sabre saws). For the purpose of this standard, a jig saw is the type generally...
Advertisement