AFNOR - NF L22-587
Aircraft bolts and nuts - Nuts, anchor, self-locking, two lug, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature) / 425 °C
inactive
| Organization: | AFNOR |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Nuts): | 49.030.30 |
Document History
June 20, 2020
Aircraft bolts and nuts - Nuts, anchor, self-locking, two lug, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.
NF L22-587
September 1, 2000
Aircraft bolts and nuts - Nuts, anchor, self-locking, two lug, with counterbore, ISO M or ISO MJ threads, in corrosion resisting steel, silver plated - Classification : 1 100 MPa (at ambient temperature) / 425 °C
A description is not available for this item.