DS/TBR 43
Satellite Earth Stations and Systems (SES) - Very Small Aperture Terminal (VSAT) transmit-only, transmit-and-receive, receive-only satellite earth stations operating in the 4 GHz and 6 GHz frequency bands
| Organization: | DS |
| Publication Date: | 10 August 1998 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This Technical Basis for Regulation (TBR) specifies the technical requirements that apply to Very Small Aperture Terminal (VSAT) for compliance with Articles 4.1 and 4.3 of the SES Directive [1]. The VSAT has the following characteristics: - the VSAT is operating in the following bands allocated to the Fixed Satellite Service (FSS), shared with other services, e.g. the Fixed Service (FS) and the Mobile Service (MS): - 5,85 GHz to 6,65 GHz (earth-to-space); - 3,40 GHz to 4,20 GHz (space-to-earth); - the VSAT uses linear or circular polarization; - the VSAT operates through a geostationary satellite at least 3° away from any other geostationary satellite operating in the same frequency band and covering the same area; - the VSAT antenna diameter does not exceed 7,3 m, or equivalent effective area; - the VSAT is either: - transmit-only VSAT: designed for transmission-only of radio-communications
Document History